ITT Cannon Circular Connector Plug Size 32, 12 Position, Cable; Military Specification Itt Cannon MS3106E32-6PW

Description
ER 23C 16 12 8 4 PIN PLUG
Request a Quote Datasheet
Description
ER 23C 16 12 8 4 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3106E32-6PW - PEI-Genesis
Philadelphia, PA, United States
ER 23C 16 12 8 4 PIN PLUG

ER 23C 16 12 8 4 PIN PLUG

Buy Now
Circular Connector Plug Size 32, 12 Position, Cable; Military Specification Itt Cannon - 02K7608 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 32, 12 Position, Cable; Military Specification Itt Cannon
02K7608
Circular Connector Plug Size 32, 12 Position, Cable; Military Specification Itt Cannon 02K7608
CIRCULAR CONNECTOR PLUG SIZE 32, 12 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 32, 12 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3106E32-6PW 02K7608
Product Name Circular Connector Plug Size 32, 12 Position, Cable; Military Specification Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Right Angle Receptacle) - 80321-4D04S24A04B72DNG1A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Insulated & Metal Phone Plug - 884 - BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Male / Plug
Termination Screw
View Details
D-Sub Connector Assemblies - 2262-A29200-009DKR-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Surface Mount
Current Rating 1.0 amps
View Details