ITT Cannon Circular Connector Plug Size 32, 12 Position, Cable; Military Specification Itt Cannon MS3106E32-6PF187

Description
ER 23C 16 12 8 4 PIN PLUG
Request a Quote Datasheet
Description
ER 23C 16 12 8 4 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3106E32-6PF187 - PEI-Genesis
Philadelphia, PA, United States
ER 23C 16 12 8 4 PIN PLUG

ER 23C 16 12 8 4 PIN PLUG

Buy Now
Circular Connector Plug Size 32, 12 Position, Cable; Military Specification Itt Cannon - 02K7607 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 32, 12 Position, Cable; Military Specification Itt Cannon
02K7607
Circular Connector Plug Size 32, 12 Position, Cable; Military Specification Itt Cannon 02K7607
CIRCULAR CONNECTOR PLUG SIZE 32, 12 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 32, 12 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3106E32-6PF187 02K7607
Product Name Circular Connector Plug Size 32, 12 Position, Cable; Military Specification Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

RX/Hyperstac: Stacking Solution for Z-AXIS Interconnections -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details