ITT Cannon Circular Connector Plug, Size 32, 4 Position, Cable; Military Specification Itt Cannon MS3106E32-17SF187

Description
ER 4C 4#4 SKT PLUG
Request a Quote Datasheet
Description
ER 4C 4#4 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3106E32-17SF187 - PEI-Genesis
Philadelphia, PA, United States
ER 4C 4#4 SKT PLUG

ER 4C 4#4 SKT PLUG

Buy Now
ER 4C 4#4 SKT PLUG

ER 4C 4#4 SKT PLUG

Buy Now
Circular Connector Plug, Size 32, 4 Position, Cable; Military Specification Itt Cannon - 02K7606 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 32, 4 Position, Cable; Military Specification Itt Cannon
02K7606
Circular Connector Plug, Size 32, 4 Position, Cable; Military Specification Itt Cannon 02K7606
CIRCULAR CONNECTOR PLUG, SIZE 32, 4 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 32, 4 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3106E32-17SF187 MS3106E32-17SF187 02K7606
Product Name Circular Connector Plug, Size 32, 4 Position, Cable; Military Specification Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings Pink - 1327G22 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Circular Connector Assemblies - EEG.1B.305.CLL-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 9.0 amps
View Details
3 suppliers