ITT Cannon Circular Connector Plug, Size 32, 4 Position, Cable; Military Specification Itt Cannon MS3106E32-17PF187

Description
ER 4C 4#4 PIN PLUG
Request a Quote Datasheet
Description
ER 4C 4#4 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3106E32-17PF187 - PEI-Genesis
Philadelphia, PA, United States
ER 4C 4#4 PIN PLUG

ER 4C 4#4 PIN PLUG

Buy Now
ER 4C 4#4 PIN PLUG

ER 4C 4#4 PIN PLUG

Buy Now
Circular Connector Plug, Size 32, 4 Position, Cable; Military Specification Itt Cannon - 02K7604 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 32, 4 Position, Cable; Military Specification Itt Cannon
02K7604
Circular Connector Plug, Size 32, 4 Position, Cable; Military Specification Itt Cannon 02K7604
CIRCULAR CONNECTOR PLUG, SIZE 32, 4 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 32, 4 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3106E32-17PF187 MS3106E32-17PF187 02K7604
Product Name Circular Connector Plug, Size 32, 4 Position, Cable; Military Specification Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Connector, BNC Inline Jack - 190127 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Nano Metal Shell Circular Connectors - Type WC -  - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details