ITT Cannon Circular Connector, Plug, 28-9, Cable; Military Specification Itt Cannon MS3106E28-9PF187

Description
CIRCULAR CONNECTOR, PLUG, 28-9, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:NRoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 28-9, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:NRoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 28-9, Cable, part number 25K7617, is designed to meet military specifications under MIL-DTL-5015. This connector features a straight plug shell style with 12 solder pin contacts and a threaded coupling style. It is constructed from aluminum alloy with a chromate coating over cadmium plating for enhanced durability. The insulator is made from resilient polychloroprene, and the contacts are silver-plated copper alloy. This connector operates effectively in extreme environmental conditions, with a temperature range of -55°C to +125°C. It is suitable for applications requiring high reliability and moisture sealing, making it ideal for military and aerospace uses. The connector is not RoHS compliant.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 28-9, Cable, part number 25K7617, is designed to meet military specifications under MIL-DTL-5015. This connector features a straight plug shell style with 12 solder pin contacts and a threaded coupling style. It is constructed from aluminum alloy with a chromate coating over cadmium plating for enhanced durability. The insulator is made from resilient polychloroprene, and the contacts are silver-plated copper alloy. This connector operates effectively in extreme environmental conditions, with a temperature range of -55°C to +125°C. It is suitable for applications requiring high reliability and moisture sealing, making it ideal for military and aerospace uses. The connector is not RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 28-9, Cable; Military Specification Itt Cannon - 25K7617 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 28-9, Cable; Military Specification Itt Cannon
25K7617
Circular Connector, Plug, 28-9, Cable; Military Specification Itt Cannon 25K7617
CIRCULAR CONNECTOR, PLUG, 28-9, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 28-9, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:NRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 25K7617
Product Name Circular Connector, Plug, 28-9, Cable; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-1026-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
N Series: High Density Mini-Modular Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details