ITT Cannon Circular Connector Plug, Size 28, 6 Position, Cable; Military Specification Itt Cannon MS3106E28-22PX

Description
ER 6C 3#4 3#16 PIN PLUG
Request a Quote Datasheet
Description
ER 6C 3#4 3#16 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3106E28-22PX - PEI-Genesis
Philadelphia, PA, United States
ER 6C 3#4 3#16 PIN PLUG

ER 6C 3#4 3#16 PIN PLUG

Buy Now
Circular Connector Plug, Size 28, 6 Position, Cable; Military Specification Itt Cannon - 02K7590 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 28, 6 Position, Cable; Military Specification Itt Cannon
02K7590
Circular Connector Plug, Size 28, 6 Position, Cable; Military Specification Itt Cannon 02K7590
CIRCULAR CONNECTOR PLUG, SIZE 28, 6 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 28, 6 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3106E28-22PX 02K7590
Product Name Circular Connector Plug, Size 28, 6 Position, Cable; Military Specification Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Powerpole ® 75(PP75)|SB ® 50 Silver Plated Wire Contacts - 1307 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 30.0 to 120.0 amps
View Details
4 suppliers