ITT Cannon Circular Connector Plug, Size 28, 6 Position, Cable; Military Specification Itt Cannon MS3106E28-22P

Description
ER 6C 3#4 3#16 PIN PLUG
Request a Quote
Description
ER 6C 3#4 3#16 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3106E28-22P - PEI-Genesis
Philadelphia, PA, United States
ER 6C 3#4 3#16 PIN PLUG

ER 6C 3#4 3#16 PIN PLUG

Buy Now
Circular Connector Plug, Size 28, 6 Position, Cable; Military Specification Itt Cannon - 89C0179 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 28, 6 Position, Cable; Military Specification Itt Cannon
89C0179
Circular Connector Plug, Size 28, 6 Position, Cable; Military Specification Itt Cannon 89C0179
CIRCULAR CONNECTOR PLUG, SIZE 28, 6 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 28, 6 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3106E28-22P 89C0179
Product Name Circular Connector Plug, Size 28, 6 Position, Cable; Military Specification Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Multi-pin plug socket - NECA-S1G9-P9-MP1 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Voltage Rating 22 to 26 volts
View Details
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Plug-In Control Plug - 141A-APC12 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Male / Plug
View Details
Standard Circular Connectors - 1-2823449-1 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
5 suppliers