ITT Cannon Circular Conn, Plug, 28-21, Cable; Military Specification Itt Cannon MS3106E28-21SZ

Description
ER 37C 37#16 SKT PLUG
Request a Quote
Description
ER 37C 37#16 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3106E28-21SZ - PEI-Genesis
Philadelphia, PA, United States
ER 37C 37#16 SKT PLUG

ER 37C 37#16 SKT PLUG

Buy Now
Circular Conn, Plug, 28-21, Cable; Military Specification Itt Cannon - 13AC0142 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 28-21, Cable; Military Specification Itt Cannon
13AC0142
Circular Conn, Plug, 28-21, Cable; Military Specification Itt Cannon 13AC0142
CIRCULAR CONN, PLUG, 28-21, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Rotation:Z RoHS Compliant: No

CIRCULAR CONN, PLUG, 28-21, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Rotation:Z RoHS Compliant: No

Supplier's Site
Circular Connector, Plug, 28-21, Cable; Military Specification Itt Cannon - 02K7588 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 28-21, Cable; Military Specification Itt Cannon
02K7588
Circular Connector, Plug, 28-21, Cable; Military Specification Itt Cannon 02K7588
CIRCULAR CONNECTOR, PLUG, 28-21, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 28-21, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3106E28-21SZ 13AC0142
Product Name Circular Conn, Plug, 28-21, Cable; Military Specification Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data