ITT Cannon Circular Connector, Plug, 28-21, Cable; Military Specification Itt Cannon MS3106E28-21PYF187

Description
ER 37C 37#16 PIN PLUG
Request a Quote Datasheet
Description
ER 37C 37#16 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ER 37C 37#16 PIN PLUG

ER 37C 37#16 PIN PLUG

Buy Now
 - ITT Cannon MS3106E28-21PYF187 - PEI-Genesis
Philadelphia, PA, United States
ER 37C 37#16 PIN PLUG

ER 37C 37#16 PIN PLUG

Buy Now
Circular Connector, Plug, 28-21, Cable; Military Specification Itt Cannon - 73K9156 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 28-21, Cable; Military Specification Itt Cannon
73K9156
Circular Connector, Plug, 28-21, Cable; Military Specification Itt Cannon 73K9156
CIRCULAR CONNECTOR, PLUG, 28-21, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Gender:Plug RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 28-21, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Gender:Plug RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3106E28-21PYF187 ITT Cannon MS3106E28-21PYF187 73K9156
Product Name Circular Connector, Plug, 28-21, Cable; Military Specification Itt Cannon
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Powerpole ® Connectors PP15 to PP45 Block Lok 4 Pole - 110G12 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers