ITT Cannon Circular Connector, Plug, 28-20, Cable; Military Specification Itt Cannon MS3106E28-20SF187

Description
ER 14C 4#16 10#12 SKT PLUG
Request a Quote Datasheet
Description
ER 14C 4#16 10#12 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3106E28-20SF187 - PEI-Genesis
Philadelphia, PA, United States
ER 14C 4#16 10#12 SKT PLUG

ER 14C 4#16 10#12 SKT PLUG

Buy Now
Circular Connector, Plug, 28-20, Cable; Military Specification Itt Cannon - 25K7604 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 28-20, Cable; Military Specification Itt Cannon
25K7604
Circular Connector, Plug, 28-20, Cable; Military Specification Itt Cannon 25K7604
CIRCULAR CONNECTOR, PLUG, 28-20, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Gender:Plug RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 28-20, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Gender:Plug RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3106E28-20SF187 25K7604
Product Name Circular Connector, Plug, 28-20, Cable; Military Specification Itt Cannon
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Bulkhead Jack - 190521A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details
CEA Series: Data Transfer Rectangular Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Chameleon - 026-6A07-SAB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details