ITT Cannon Circular Connector, Plug, 28-20, Cable; Military Specification Itt Cannon MS3106E28-20PF187

Description
ER 14C 4#16 10#12 PIN PLUG
Request a Quote Datasheet
Description
ER 14C 4#16 10#12 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ER 14C 4#16 10#12 PIN PLUG

ER 14C 4#16 10#12 PIN PLUG

Buy Now
 - ITT Cannon MS3106E28-20PF187 - PEI-Genesis
Philadelphia, PA, United States
ER 14C 4#16 10#12 PIN PLUG

ER 14C 4#16 10#12 PIN PLUG

Buy Now
Circular Connector, Plug, 28-20, Cable; Military Specification Itt Cannon - 25K7603 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 28-20, Cable; Military Specification Itt Cannon
25K7603
Circular Connector, Plug, 28-20, Cable; Military Specification Itt Cannon 25K7603
CIRCULAR CONNECTOR, PLUG, 28-20, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Gender:Plug RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 28-20, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Gender:Plug RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3106E28-20PF187 ITT Cannon MS3106E28-20PF187 25K7603
Product Name Circular Connector, Plug, 28-20, Cable; Military Specification Itt Cannon
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Modules (PEM) - 486-3-109-603-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
Powerpole ® 15-45 Retaining Pins 2 Block High - 110G17 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details