ITT Cannon Circular Connector, Plug, 28-17, Cable; Military Specification Itt Cannon MS3106E28-17SF187

Description
CIRCULAR CONNECTOR, PLUG, 28-17, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Gender:Plug RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 28-17, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Gender:Plug RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 28-17, Cable; Military Specification Itt Cannon - 25K7601 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 28-17, Cable; Military Specification Itt Cannon
25K7601
Circular Connector, Plug, 28-17, Cable; Military Specification Itt Cannon 25K7601
CIRCULAR CONNECTOR, PLUG, 28-17, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Gender:Plug RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 28-17, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Gender:Plug RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 25K7601
Product Name Circular Connector, Plug, 28-17, Cable; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335807 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Outer square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - X221C8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details