ITT Cannon Circular Connector, Plug, 28-12, Cable; Military Specification Itt Cannon MS3106E28-12SF187

Description
ER 26C 26#16 SKT PLUG
Request a Quote Datasheet
Description
ER 26C 26#16 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3106E28-12SF187 - PEI-Genesis
Philadelphia, PA, United States
ER 26C 26#16 SKT PLUG

ER 26C 26#16 SKT PLUG

Buy Now
Circular Connector, Plug, 28-12, Cable; Military Specification Itt Cannon - 31K4300 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 28-12, Cable; Military Specification Itt Cannon
31K4300
Circular Connector, Plug, 28-12, Cable; Military Specification Itt Cannon 31K4300
CIRCULAR CONNECTOR, PLUG, 28-12, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Gender:Plug RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 28-12, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Gender:Plug RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3106E28-12SF187 31K4300
Product Name Circular Connector, Plug, 28-12, Cable; Military Specification Itt Cannon
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 15-45 Standard Housings Purple - 1327G23 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Circular Connector Assemblies - CNB.M19.GLLV-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 5.0 amps
View Details
2 suppliers