ITT Cannon Circular Conn, Plug, 28-12, Cable; Military Specification Itt Cannon MS3106E28-12S

Description
ER 26C 26#16 SKT PLUG
Request a Quote Datasheet
Description
ER 26C 26#16 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3106E28-12S - PEI-Genesis
Philadelphia, PA, United States
ER 26C 26#16 SKT PLUG

ER 26C 26#16 SKT PLUG

Buy Now
Circular Conn, Plug, 28-12, Cable; Military Specification Itt Cannon - 13AC0136 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 28-12, Cable; Military Specification Itt Cannon
13AC0136
Circular Conn, Plug, 28-12, Cable; Military Specification Itt Cannon 13AC0136
CIRCULAR CONN, PLUG, 28-12, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONN, PLUG, 28-12, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet
Circular Connector, Plug, 28-12, Cable; Military Specification Itt Cannon - 88F5305 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 28-12, Cable; Military Specification Itt Cannon
88F5305
Circular Connector, Plug, 28-12, Cable; Military Specification Itt Cannon 88F5305
CIRCULAR CONNECTOR, PLUG, 28-12, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 28-12, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3106E28-12S 13AC0136
Product Name Circular Conn, Plug, 28-12, Cable; Military Specification Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Right Angle Receptacle) - 80321-4D04S24A04B72DNG1A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Phono Input Jack - 849I - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Female / Jack
View Details
D-Sub Connector Assemblies - 2262-A28500-165-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Specs
Connector Type Military Connector
Gender Female / Jack
View Details