ITT Cannon Circular Conn, Plug, 28-11, Cable; Military Specification Itt Cannon MS3106E28-11SZ

Description
ER 22C 18#16 4#12 SKT PLUG
Request a Quote Datasheet
Description
ER 22C 18#16 4#12 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3106E28-11SZ - PEI-Genesis
Philadelphia, PA, United States
ER 22C 18#16 4#12 SKT PLUG

ER 22C 18#16 4#12 SKT PLUG

Buy Now
Swedesboro, NJ, United States
ER 22C 18#16 4#12 SKT PLUG

ER 22C 18#16 4#12 SKT PLUG

Buy Now
Circular Conn, Plug, 28-11, Cable; Military Specification Itt Cannon - 13AC0135 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 28-11, Cable; Military Specification Itt Cannon
13AC0135
Circular Conn, Plug, 28-11, Cable; Military Specification Itt Cannon 13AC0135
CIRCULAR CONN, PLUG, 28-11, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:22Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Rotation:Z RoHS Compliant: No

CIRCULAR CONN, PLUG, 28-11, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:22Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Rotation:Z RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3106E28-11SZ MS3106E28-11SZ 13AC0135
Product Name Circular Conn, Plug, 28-11, Cable; Military Specification Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 8mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Edge Card Right Angle Solder Type Connector - 83808-F4P50 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm SMA Connector, SMA Inline Jack - 190825 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Coupling Threaded
View Details