ITT Cannon Circular Connector, Plug, 28-11, Cable; Military Specification Itt Cannon MS3106E28-11PW

Description
ER 22C 18#16 4#12 PIN PLUG
Request a Quote Datasheet
Description
ER 22C 18#16 4#12 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
ER 22C 18#16 4#12 PIN PLUG

ER 22C 18#16 4#12 PIN PLUG

Buy Now
 - ITT Cannon MS3106E28-11PW - PEI-Genesis
Philadelphia, PA, United States
ER 22C 18#16 4#12 PIN PLUG

ER 22C 18#16 4#12 PIN PLUG

Buy Now
Circular Connector, Plug, 28-11, Cable; Military Specification Itt Cannon - 02K7559 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 28-11, Cable; Military Specification Itt Cannon
02K7559
Circular Connector, Plug, 28-11, Cable; Military Specification Itt Cannon 02K7559
CIRCULAR CONNECTOR, PLUG, 28-11, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:22Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 28-11, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:22Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3106E28-11PW ITT Cannon MS3106E28-11PW 02K7559
Product Name Circular Connector, Plug, 28-11, Cable; Military Specification Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1589065-6 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details
2 suppliers
PC Pin, Single Post Connectors - 36-1455-4-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - 8 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details