The Circular Connector Plug, Size 28, 7 Position, Cable, part number MS3106E28-10S, is designed to meet military specifications under the MIL-DTL 5015 Series I. This connector features a straight plug shell style with a threaded coupling mechanism. It includes seven contacts arranged as two size 4, two size 8, and three size 12 solder cup contacts, all of which are pre-installed. The connector is constructed from an aluminum alloy shell with olive drab chromate coating over cadmium plating, ensuring durability and resistance to environmental factors. It operates effectively within a temperature range of -55°C to +125°C and has an IP65 rating for protection against dust and water ingress. The contact ratings vary by size, with the maximum rating reaching up to 135 A at +20 °C. Additional specifications include a test voltage of 1600 Vrms, a minimum of 500 mating cycles, and a contact resistance as low as 0.5 mΩ for size 160 contacts. The connector is suitable for applications requiring robust performance in harsh conditions, making it a reliable choice for military and industrial projects.
CIRCULAR CONNECTOR PLUG, SIZE 28, 7 POSITION, CABLE; Military Specification:MIL-DT
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 02K7558 |
| Product Name | Circular Connector Plug, Size 28, 7 Position, Cable; Military Specification Itt Cannon |
| Connector Type | Circular / Cylindrical Connectors; Military Connector |