ITT Cannon Circular Connector Plug, Size 28, 7 Position, Cable; Military Specification Itt Cannon MS3106E28-10P

Description
CIRCULAR CONNECTOR PLUG, SIZE 28, 7 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No
Description
CIRCULAR CONNECTOR PLUG, SIZE 28, 7 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector Plug, Size 28, 7 Position, Cable, part number MS3106E28-10P, is designed according to military specifications MIL-DTL 5015 Series I. It features a straight plug shell style with a threaded coupling mechanism. The connector includes a total of 7 contacts, specifically arranged with 2 contacts of size 4, 2 contacts of size 8, and 3 contacts of size 12, all utilizing solder cup contact types. This connector is rated for various contact ratings at +20 °C, with maximum ratings of 135 A for size 160/4 contacts and 74 A for size 60/100/8 contacts. The operating voltage must comply with DIN VDE part 410 for voltages exceeding 50V, and it has a test voltage of 1600 Vrms. The connector is constructed from aluminum alloy with olive drab chromate coating over cadmium plating, ensuring durability and resistance to environmental factors, including 500 hours of salt spray resistance. The ambient temperature range for operation is -55°C to +125°C, and it meets IP65 standards for ingress protection. The connector supports a minimum of 500 mating cycles and has specific contact retention forces, ensuring reliable connections in demanding applications. This product is suitable for engineers looking for robust and reliable circular connectors for military or industrial applications.

Datasheet Summary
Powered by GS/AI

The Circular Connector Plug, Size 28, 7 Position, Cable, part number MS3106E28-10P, is designed according to military specifications MIL-DTL 5015 Series I. It features a straight plug shell style with a threaded coupling mechanism. The connector includes a total of 7 contacts, specifically arranged with 2 contacts of size 4, 2 contacts of size 8, and 3 contacts of size 12, all utilizing solder cup contact types. This connector is rated for various contact ratings at +20 °C, with maximum ratings of 135 A for size 160/4 contacts and 74 A for size 60/100/8 contacts. The operating voltage must comply with DIN VDE part 410 for voltages exceeding 50V, and it has a test voltage of 1600 Vrms. The connector is constructed from aluminum alloy with olive drab chromate coating over cadmium plating, ensuring durability and resistance to environmental factors, including 500 hours of salt spray resistance. The ambient temperature range for operation is -55°C to +125°C, and it meets IP65 standards for ingress protection. The connector supports a minimum of 500 mating cycles and has specific contact retention forces, ensuring reliable connections in demanding applications. This product is suitable for engineers looking for robust and reliable circular connectors for military or industrial applications.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug, Size 28, 7 Position, Cable; Military Specification Itt Cannon - 02K7557 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 28, 7 Position, Cable; Military Specification Itt Cannon
02K7557
Circular Connector Plug, Size 28, 7 Position, Cable; Military Specification Itt Cannon 02K7557
CIRCULAR CONNECTOR PLUG, SIZE 28, 7 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 28, 7 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02K7557
Product Name Circular Connector Plug, Size 28, 7 Position, Cable; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N Bulkhead Jack - 190422 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details
D-Sub Connector Assemblies - 2262-A50021-031-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details