ITT Cannon Circular Connector, Plug, 24-9, Cable; Military Specification Itt Cannon MS3106E24-9PF187

Description
ER 2C 2#4 PIN PLUG
Request a Quote
Description
ER 2C 2#4 PIN PLUG
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 24-9, Cable, part number 25K7581, is designed to meet military specifications outlined in MIL-DTL-5015. This connector features a straight plug shell style with two solder pin contacts and a threaded coupling style. It is constructed from aluminum alloy with a chromate coating over cadmium plating, ensuring durability and resistance to environmental factors. The connector operates within a temperature range of -55°C to +125°C and is suitable for applications requiring high reliability in extreme conditions. The resilient insulator and sealing grommets provide moisture resistance, making it ideal for use in high-altitude environments. This product is not RoHS compliant.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 24-9, Cable, part number 25K7581, is designed to meet military specifications outlined in MIL-DTL-5015. This connector features a straight plug shell style with two solder pin contacts and a threaded coupling style. It is constructed from aluminum alloy with a chromate coating over cadmium plating, ensuring durability and resistance to environmental factors. The connector operates within a temperature range of -55°C to +125°C and is suitable for applications requiring high reliability in extreme conditions. The resilient insulator and sealing grommets provide moisture resistance, making it ideal for use in high-altitude environments. This product is not RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3106E24-9PF187 - PEI-Genesis
Philadelphia, PA, United States
ER 2C 2#4 PIN PLUG

ER 2C 2#4 PIN PLUG

Buy Now
Circular Connector, Plug, 24-9, Cable; Military Specification Itt Cannon - 25K7581 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 24-9, Cable; Military Specification Itt Cannon
25K7581
Circular Connector, Plug, 24-9, Cable; Military Specification Itt Cannon 25K7581
CIRCULAR CONNECTOR, PLUG, 24-9, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 24-9, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3106E24-9PF187 25K7581
Product Name Circular Connector, Plug, 24-9, Cable; Military Specification Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 3079728 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details