ITT Cannon Circular Connector, Plug, 24-7, Cable; Military Specification Itt Cannon MS3106E24-7PW

Description
ER 16C 14#16 2#12 PIN PLUG
Request a Quote Datasheet
Description
ER 16C 14#16 2#12 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3106E24-7PW - PEI-Genesis
Philadelphia, PA, United States
ER 16C 14#16 2#12 PIN PLUG

ER 16C 14#16 2#12 PIN PLUG

Buy Now
Circular Connector, Plug, 24-7, Cable; Military Specification Itt Cannon - 02K7554 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 24-7, Cable; Military Specification Itt Cannon
02K7554
Circular Connector, Plug, 24-7, Cable; Military Specification Itt Cannon 02K7554
CIRCULAR CONNECTOR, PLUG, 24-7, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:WRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 24-7, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:WRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3106E24-7PW 02K7554
Product Name Circular Connector, Plug, 24-7, Cable; Military Specification Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm QMA Connector, QMA 90° Plug - 110567 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details