ITT Cannon Circular Conn, Plug, 24-5, Cable; Military Specification Itt Cannon MS3106E24-5SW

Description
ER 16C 16#16 SKT PLUG
Request a Quote Datasheet
Description
ER 16C 16#16 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3106E24-5SW - PEI-Genesis
Philadelphia, PA, United States
ER 16C 16#16 SKT PLUG

ER 16C 16#16 SKT PLUG

Buy Now
Circular Conn, Plug, 24-5, Cable; Military Specification Itt Cannon - 13AC0132 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 24-5, Cable; Military Specification Itt Cannon
13AC0132
Circular Conn, Plug, 24-5, Cable; Military Specification Itt Cannon 13AC0132
CIRCULAR CONN, PLUG, 24-5, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Rotation:W RoHS Compliant: No

CIRCULAR CONN, PLUG, 24-5, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Rotation:W RoHS Compliant: No

Supplier's Site Datasheet
Circular Connector, Plug, 24-5, Cable; Military Specification Itt Cannon - 25K7576 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 24-5, Cable; Military Specification Itt Cannon
25K7576
Circular Connector, Plug, 24-5, Cable; Military Specification Itt Cannon 25K7576
CIRCULAR CONNECTOR, PLUG, 24-5, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Gender:Plug RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 24-5, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Gender:Plug RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3106E24-5SW 13AC0132 25K7576
Product Name Circular Conn, Plug, 24-5, Cable; Military Specification Itt Cannon Circular Connector, Plug, 24-5, Cable; Military Specification Itt Cannon
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336026 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Inner square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - K236B1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details