ITT Cannon Circular Conn, Plug, 24-5, Cable; Military Specification Itt Cannon MS3106E24-5PW

Description
ER 16C 16#16 PIN PLUG
Request a Quote Datasheet
Description
ER 16C 16#16 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3106E24-5PW - PEI-Genesis
Philadelphia, PA, United States
ER 16C 16#16 PIN PLUG

ER 16C 16#16 PIN PLUG

Buy Now
Circular Conn, Plug, 24-5, Cable; Military Specification Itt Cannon - 13AC0131 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 24-5, Cable; Military Specification Itt Cannon
13AC0131
Circular Conn, Plug, 24-5, Cable; Military Specification Itt Cannon 13AC0131
CIRCULAR CONN, PLUG, 24-5, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Plating:SilverRoHS Compliant: No

CIRCULAR CONN, PLUG, 24-5, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Plating:SilverRoHS Compliant: No

Supplier's Site Datasheet
Circular Connector, Plug, 24-5, Cable; Military Specification Itt Cannon - 28R8909 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 24-5, Cable; Military Specification Itt Cannon
28R8909
Circular Connector, Plug, 24-5, Cable; Military Specification Itt Cannon 28R8909
CIRCULAR CONNECTOR, PLUG, 24-5, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:WRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 24-5, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:WRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3106E24-5PW 13AC0131
Product Name Circular Conn, Plug, 24-5, Cable; Military Specification Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Power Straddle Mount Type Edge Card Connector - 80306-2A3S14N118ACB30KA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Hermetically Sealed Mil-Spec Connectors: Mil-Spec Connectors -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm C Connector, C Straight Plug - 190806 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details