ITT Cannon Circular Connector, Plug, 24-28, Cable; Military Specification Itt Cannon MS3106E24-28SY

Description
ER 24C 24#16 SKT PLUG
Request a Quote Datasheet
Description
ER 24C 24#16 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3106E24-28SY - PEI-Genesis
Philadelphia, PA, United States
ER 24C 24#16 SKT PLUG

ER 24C 24#16 SKT PLUG

Buy Now
Circular Connector, Plug, 24-28, Cable; Military Specification Itt Cannon - 31K4297 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 24-28, Cable; Military Specification Itt Cannon
31K4297
Circular Connector, Plug, 24-28, Cable; Military Specification Itt Cannon 31K4297
CIRCULAR CONNECTOR, PLUG, 24-28, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:24Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Gender:Plug RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 24-28, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:24Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Gender:Plug RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3106E24-28SY 31K4297
Product Name Circular Connector, Plug, 24-28, Cable; Military Specification Itt Cannon
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings Purple - 1327G23 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details