ITT Cannon Circular Connector Assemblies MS3106E24-28S

Description
ER 24C 24#16 SKT PLUG
Request a Quote Datasheet
Description
ER 24C 24#16 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3106E24-28S - PEI-Genesis
Philadelphia, PA, United States
ER 24C 24#16 SKT PLUG

ER 24C 24#16 SKT PLUG

Buy Now
Circular Connector Assemblies - 1003-MS3106E24-28S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1003-MS3106E24-28S-ND
Circular Connector Assemblies 1003-MS3106E24-28S-ND
MIL-DTL 5015 SERIES I

MIL-DTL 5015 SERIES I

Buy Now Datasheet
Circular Connector, Plug, 24-28, Cable; Military Specification Itt Cannon - 73C7788 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 24-28, Cable; Military Specification Itt Cannon
73C7788
Circular Connector, Plug, 24-28, Cable; Military Specification Itt Cannon 73C7788
CIRCULAR CONNECTOR, PLUG, 24-28, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:24Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 24-28, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:24Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site
Connector Circular Straight Plug 24Ct Socket Itt Cannon - 50AJ5415 - Newark, An Avnet Company
Chicago, IL, United States
Connector Circular Straight Plug 24Ct Socket Itt Cannon
50AJ5415
Connector Circular Straight Plug 24Ct Socket Itt Cannon 50AJ5415
CONNECTOR CIRCULAR STRAIGHT PLUG 24CT SOCKET

CONNECTOR CIRCULAR STRAIGHT PLUG 24CT SOCKET

Supplier's Site

Technical Specifications

  PEI-Genesis DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3106E24-28S 1003-MS3106E24-28S-ND 73C7788 50AJ5415
Product Name Circular Connector Assemblies Circular Connector, Plug, 24-28, Cable; Military Specification Itt Cannon Connector Circular Straight Plug 24Ct Socket Itt Cannon
Gender Male / Plug
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 9284GRN - ODG (Origin Data Global)
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Termination Turret
Mounting Panel Mount
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
MMCX (M) Straight Connector for RG316 Cable - ET-MMMS-4 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details