ITT Cannon Circular Connector Plug Size 24, 24 Position, Cable; Military Specification Itt Cannon MS3106E24-28PY

Description
ER 24C 24#16 PIN PLUG
Request a Quote Datasheet
Description
ER 24C 24#16 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3106E24-28PY - PEI-Genesis
Philadelphia, PA, United States
ER 24C 24#16 PIN PLUG

ER 24C 24#16 PIN PLUG

Buy Now
Circular Connector Plug Size 24, 24 Position, Cable; Military Specification Itt Cannon - 30M4809 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 24, 24 Position, Cable; Military Specification Itt Cannon
30M4809
Circular Connector Plug Size 24, 24 Position, Cable; Military Specification Itt Cannon 30M4809
CIRCULAR CONNECTOR PLUG SIZE 24, 24 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:24Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 24, 24 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:24Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3106E24-28PY 30M4809
Product Name Circular Connector Plug Size 24, 24 Position, Cable; Military Specification Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data