ITT Cannon Circular Connector Plug, Size 24, 4 Position, Cable; Military Specification Itt Cannon MS3106E24-22S

Description
ER 4C 4#8 SKT PLUG
Request a Quote Datasheet
Description
ER 4C 4#8 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3106E24-22S - PEI-Genesis
Philadelphia, PA, United States
ER 4C 4#8 SKT PLUG

ER 4C 4#8 SKT PLUG

Buy Now
Circular Connector Plug, Size 24, 4 Position, Cable; Military Specification Itt Cannon - 24C2154 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 24, 4 Position, Cable; Military Specification Itt Cannon
24C2154
Circular Connector Plug, Size 24, 4 Position, Cable; Military Specification Itt Cannon 24C2154
CIRCULAR CONNECTOR PLUG, SIZE 24, 4 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 24, 4 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3106E24-22S 24C2154
Product Name Circular Connector Plug, Size 24, 4 Position, Cable; Military Specification Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products