The Circular Connector, Plug, 24-22, Cable, part number 02K7548, is designed to meet military specifications outlined in MIL-DTL-5015. This connector features a straight plug shell style with four solder pin contacts and a threaded coupling style. It is suitable for applications requiring high reliability and environmental resistance, originally intended for aircraft use but now applicable in various commercial fields. The connector operates effectively within a temperature range of -55°C to +125°C and is constructed from aluminum alloy with silver-plated copper alloy contacts. The design includes resilient insulators and wire sealing grommets to ensure moisture sealing and withstand extreme environmental conditions. This product is not RoHS compliant.
ER 4C 4#8 PIN PLUG
CIRCULAR CONNECTOR, PLUG, 24-22, CABLE; Military Specification:MIL-DT
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon MS3106E24-22PXF187 | 02K7548 |
| Product Name | Circular Connector, Plug, 24-22, Cable; Military Specification Itt Cannon | |
| Gender | Male / Plug |