ITT Cannon Circular Connector, Plug, 24-20, Cable; Military Specification Itt Cannon MS3106E24-20P

Description
CIRCULAR CONNECTOR, PLUG, 24-20, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 24-20, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 24-20, Cable; Military Specification Itt Cannon - 02K7542 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 24-20, Cable; Military Specification Itt Cannon
02K7542
Circular Connector, Plug, 24-20, Cable; Military Specification Itt Cannon 02K7542
CIRCULAR CONNECTOR, PLUG, 24-20, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 24-20, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site
Connector Circular Straight Plug 11Ct Pin Itt Cannon - 50AJ5408 - Newark, An Avnet Company
Chicago, IL, United States
Connector Circular Straight Plug 11Ct Pin Itt Cannon
50AJ5408
Connector Circular Straight Plug 11Ct Pin Itt Cannon 50AJ5408
CONNECTOR CIRCULAR STRAIGHT PLUG 11CT PIN

CONNECTOR CIRCULAR STRAIGHT PLUG 11CT PIN

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 02K7542 50AJ5408
Product Name Circular Connector, Plug, 24-20, Cable; Military Specification Itt Cannon Connector Circular Straight Plug 11Ct Pin Itt Cannon
Connector Type Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Screw Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details