ITT Cannon Circular Conn, Plug, 24-19, Cable; Military Specification Itt Cannon MS3106E24-19S

Description
ER 12C 12#16 SKT PLUG
Request a Quote Datasheet
Description
ER 12C 12#16 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3106E24-19S - PEI-Genesis
Philadelphia, PA, United States
ER 12C 12#16 SKT PLUG

ER 12C 12#16 SKT PLUG

Buy Now
Circular Conn, Plug, 24-19, Cable; Military Specification Itt Cannon - 13AC0130 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 24-19, Cable; Military Specification Itt Cannon
13AC0130
Circular Conn, Plug, 24-19, Cable; Military Specification Itt Cannon 13AC0130
CIRCULAR CONN, PLUG, 24-19, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONN, PLUG, 24-19, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet
Circular Connector, Plug, 24-19, Cable; Military Specification Itt Cannon - 23C1654 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 24-19, Cable; Military Specification Itt Cannon
23C1654
Circular Connector, Plug, 24-19, Cable; Military Specification Itt Cannon 23C1654
CIRCULAR CONNECTOR, PLUG, 24-19, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Gender:Plug RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 24-19, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Gender:Plug RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3106E24-19S 13AC0130 23C1654
Product Name Circular Conn, Plug, 24-19, Cable; Military Specification Itt Cannon Circular Connector, Plug, 24-19, Cable; Military Specification Itt Cannon
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 1mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Circular Connector Assemblies - CKB.M16.GLVG-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Panel Mount, Through Hole, Right Angle
View Details
2 suppliers
Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details