ITT Cannon Circular Connector Plug, Size 24, 7 Position, Cable; Military Specification Itt Cannon MS3106E24-10S

Description
ER 7C 7#8 SKT PLUG
Request a Quote
Description
ER 7C 7#8 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3106E24-10S - PEI-Genesis
Philadelphia, PA, United States
ER 7C 7#8 SKT PLUG

ER 7C 7#8 SKT PLUG

Buy Now
Circular Connector Plug, Size 24, 7 Position, Cable; Military Specification Itt Cannon - 92B9903 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 24, 7 Position, Cable; Military Specification Itt Cannon
92B9903
Circular Connector Plug, Size 24, 7 Position, Cable; Military Specification Itt Cannon 92B9903
CIRCULAR CONNECTOR PLUG, SIZE 24, 7 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 24, 7 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site
Circular Connector, Mil-Dtl-5015 Solder, Threaded, Circular Military Itt Cannon - 05W3818 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Mil-Dtl-5015 Solder, Threaded, Circular Military Itt Cannon
05W3818
Circular Connector, Mil-Dtl-5015 Solder, Threaded, Circular Military Itt Cannon 05W3818
Circular Connector, MIL-DTL-5015 Solder, Threaded, Circular Military

Circular Connector, MIL-DTL-5015 Solder, Threaded, Circular Military

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3106E24-10S 92B9903 05W3818
Product Name Circular Connector Plug, Size 24, 7 Position, Cable; Military Specification Itt Cannon Circular Connector, Mil-Dtl-5015 Solder, Threaded, Circular Military Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Voltage Rating 300 volts
Current Rating 10.0 amps
View Details
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details
Din Rail, Channel - 2946-2000-1207-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 20 AWG
View Details