ITT Cannon Circular Connector, Plug, 24-10, Cable; Military Specification Itt Cannon MS3106E24-10PWF187

Description
ER 7C 7#8 PIN PLUG
Request a Quote Datasheet
Description
ER 7C 7#8 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3106E24-10PWF187 - PEI-Genesis
Philadelphia, PA, United States
ER 7C 7#8 PIN PLUG

ER 7C 7#8 PIN PLUG

Buy Now
Circular Connector, Plug, 24-10, Cable; Military Specification Itt Cannon - 25K7535 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 24-10, Cable; Military Specification Itt Cannon
25K7535
Circular Connector, Plug, 24-10, Cable; Military Specification Itt Cannon 25K7535
CIRCULAR CONNECTOR, PLUG, 24-10, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:WRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 24-10, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:WRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3106E24-10PWF187 25K7535
Product Name Circular Connector, Plug, 24-10, Cable; Military Specification Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
SBS ® Silver Plated Primary Power Wire Contacts AWG 12-10 2.5-6mm² - 1339G3-BK - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
3 suppliers