ITT Cannon
Er 3C 3#12 Pin Plug Itt Cannon
MS3106E22-9SF187
Description
ER 3C 3#12 PIN PLUG
Request a Quote
Email Supplier
Description
ER 3C 3#12 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Er 3C 3#12 Pin Plug Itt Cannon
47W6874
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
MS3106E22-9SF187 |
47W6874 |
|
Product Name
|
|
Er 3C 3#12 Pin Plug Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
250 volts
Current Rating
20.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Current Rating
1.1 amps
View Details
2 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
8 AWG
View Details
Connector Type
Circular / Cylindrical Connectors
Contact Size (AWG)
16 to 20 AWG
View Details