ITT Cannon Circular Connector, Plug, 22-22, Cable; Military Specification Itt Cannon MS3106E22-22S

Description
ER 4C 4#8 SKT PLUG
Request a Quote
Description
ER 4C 4#8 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3106E22-22S - PEI-Genesis
Philadelphia, PA, United States
ER 4C 4#8 SKT PLUG

ER 4C 4#8 SKT PLUG

Buy Now
Circular Connector, Plug, 22-22, Cable; Military Specification Itt Cannon - 13AC0126 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 22-22, Cable; Military Specification Itt Cannon
13AC0126
Circular Connector, Plug, 22-22, Cable; Military Specification Itt Cannon 13AC0126
CIRCULAR CONNECTOR, PLUG, 22-22, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 22-22, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site
Er 4C 4#8 Pin Plug Rohs Compliant Itt Cannon - 25C2920 - Newark, An Avnet Company
Chicago, IL, United States
Er 4C 4#8 Pin Plug Rohs Compliant Itt Cannon
25C2920
Er 4C 4#8 Pin Plug Rohs Compliant Itt Cannon 25C2920
ER 4C 4#8 PIN PLUG ROHS COMPLIANT: NO

ER 4C 4#8 PIN PLUG ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3106E22-22S 13AC0126 25C2920
Product Name Circular Connector, Plug, 22-22, Cable; Military Specification Itt Cannon Er 4C 4#8 Pin Plug Rohs Compliant Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Micro USB 2.0 Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB
Gender Female / Jack
Geometry Right Angle
View Details
Connector - SMT Pogo Pin 4mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm SMA Connector, SMA Straight Plug - 190514A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details