ITT Cannon
Er 6C 4#16 2#8 Pin Plug Itt Cannon
MS3106E20-8S
Description
ER 6C 4#16 2#8 SKT PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ER 6C 4#16 2#8 SKT PLUG
Request a Quote
Email Supplier
Suppliers
Er 6C 4#16 2#8 Pin Plug Itt Cannon
67H0758
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon MS3106E20-8S |
67H0758 |
|
Product Name
|
|
Er 6C 4#16 2#8 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
1.0 amps
View Details
2 suppliers
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers