The Circular Connector, Plug, 20-4, Cable, part number 12P5658, is designed to meet the military specification MIL-DTL-5015. This connector features a straight plug shell style with four solder socket contacts and a threaded coupling style. It is constructed from aluminum alloy with a chromate coating over cadmium plating for enhanced durability. The insulator is made of resilient polychloroprene, and the contacts are silver-plated brass or copper alloy. This connector operates effectively in extreme environmental conditions, with a temperature range of -55°C to +125°C. It is suitable for applications requiring high reliability and moisture sealing, making it ideal for military and aerospace environments. The connector is not RoHS compliant.
ER 4C 4#12 SKT PLUG
CIRCULAR CONNECTOR, PLUG, 20-4, CABLE; Military Specification:MIL-DT
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon MS3106E20-4SY | 12P5658 |
| Product Name | Circular Connector, Plug, 20-4, Cable; Military Specification Itt Cannon | |
| Gender | Male / Plug | Male / Plug |