ITT Cannon Circular Connector Plug, Size 20, 4 Position, Cable; Military Specification Itt Cannon MS3106E20-4SXF187

Description
ER 4C 4#12 SKT PLUG
Request a Quote Datasheet
Description
ER 4C 4#12 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3106E20-4SXF187 - PEI-Genesis
Philadelphia, PA, United States
ER 4C 4#12 SKT PLUG

ER 4C 4#12 SKT PLUG

Buy Now
ER 4C 4#12 SKT PLUG

ER 4C 4#12 SKT PLUG

Buy Now
Circular Connector Plug, Size 20, 4 Position, Cable; Military Specification Itt Cannon - 25K7506 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 20, 4 Position, Cable; Military Specification Itt Cannon
25K7506
Circular Connector Plug, Size 20, 4 Position, Cable; Military Specification Itt Cannon 25K7506
CIRCULAR CONNECTOR PLUG, SIZE 20, 4 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 20, 4 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3106E20-4SXF187 MS3106E20-4SXF187 25K7506
Product Name Circular Connector Plug, Size 20, 4 Position, Cable; Military Specification Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data