ITT Cannon Circular Connector Assemblies MS3106E20-4S

Description
4 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet
Description
4 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1200-1171-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1200-1171-ND
Circular Connector Assemblies 1200-1171-ND
4 Position Circular Connector Plug, Female Sockets Solder Cup

4 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
 - ITT Cannon MS3106E20-4S - PEI-Genesis
Philadelphia, PA, United States
ER 4C 4#12 SKT PLUG

ER 4C 4#12 SKT PLUG

Buy Now
Circular Connector Plug, Size 20, 4 Position, Cable; Military Specification Itt Cannon - 29C3799 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 20, 4 Position, Cable; Military Specification Itt Cannon
29C3799
Circular Connector Plug, Size 20, 4 Position, Cable; Military Specification Itt Cannon 29C3799
CIRCULAR CONNECTOR PLUG, SIZE 20, 4 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 20, 4 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1200-1171-ND ITT Cannon MS3106E20-4S 29C3799
Product Name Circular Connector Assemblies Circular Connector Plug, Size 20, 4 Position, Cable; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Mounting Free Hanging (In-Line)
Voltage Rating 900 to 1250 volts
Current Rating 41.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
SATA 13P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details