ITT Cannon Circular Connector, Plug, 20-4, Cable; Military Specification Itt Cannon MS3106E20-4PXF187

Description
ER 4C 4#12 PIN PLUG
Request a Quote Datasheet
Description
ER 4C 4#12 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ER 4C 4#12 PIN PLUG

ER 4C 4#12 PIN PLUG

Buy Now
 - ITT Cannon MS3106E20-4PXF187 - PEI-Genesis
Philadelphia, PA, United States
ER 4C 4#12 PIN PLUG

ER 4C 4#12 PIN PLUG

Buy Now
Circular Connector, Plug, 20-4, Cable; Military Specification Itt Cannon - 25K7503 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 20-4, Cable; Military Specification Itt Cannon
25K7503
Circular Connector, Plug, 20-4, Cable; Military Specification Itt Cannon 25K7503
CIRCULAR CONNECTOR, PLUG, 20-4, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:X RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 20-4, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:X RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3106E20-4PXF187 ITT Cannon MS3106E20-4PXF187 25K7503
Product Name Circular Connector, Plug, 20-4, Cable; Military Specification Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1589060-2 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details
PC Pin, Single Post Connectors - 36-1426-4-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers