ITT Cannon Circular Conn, Plug, 20-3, Cable; Military Specification Itt Cannon MS3106E20-3PW

Description
CIRCULAR CONN, PLUG, 20-3, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:20-3RoHS Compliant: No
Datasheet
Description
CIRCULAR CONN, PLUG, 20-3, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:20-3RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Plug, 20-3, Cable; Military Specification Itt Cannon - 13AC0119 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 20-3, Cable; Military Specification Itt Cannon
13AC0119
Circular Conn, Plug, 20-3, Cable; Military Specification Itt Cannon 13AC0119
CIRCULAR CONN, PLUG, 20-3, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:20-3RoHS Compliant: No

CIRCULAR CONN, PLUG, 20-3, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:20-3RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 13AC0119
Product Name Circular Conn, Plug, 20-3, Cable; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products