ITT Cannon Circular Connector, Plug, 20-3, Cable; Military Specification Itt Cannon MS3106E20-3P

Description
ER 3C 3#12 SKT RECP WALL
Request a Quote Datasheet
Description
ER 3C 3#12 SKT RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3106E20-3P - PEI-Genesis
Philadelphia, PA, United States
ER 3C 3#12 SKT RECP WALL

ER 3C 3#12 SKT RECP WALL

Buy Now
Circular Connector, Plug, 20-3, Cable; Military Specification Itt Cannon - 66H8836 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 20-3, Cable; Military Specification Itt Cannon
66H8836
Circular Connector, Plug, 20-3, Cable; Military Specification Itt Cannon 66H8836
CIRCULAR CONNECTOR, PLUG, 20-3, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 20-3, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3106E20-3P 66H8836
Product Name Circular Connector, Plug, 20-3, Cable; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336026 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
MDHC Series: DC TO 40 GHz -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
NPT Hermetic Terminal Seal - 27410 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details