ITT Cannon Circular Conn, Plug, 20-29, Cable; Military Specification Itt Cannon MS3106E20-29SW

Description
ER 17C 17#16 SKT PLUG
Request a Quote Datasheet
Description
ER 17C 17#16 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
ER 17C 17#16 SKT PLUG

ER 17C 17#16 SKT PLUG

Buy Now
 - ITT Cannon MS3106E20-29SW - PEI-Genesis
Philadelphia, PA, United States
ER 17C 17#16 SKT PLUG

ER 17C 17#16 SKT PLUG

Buy Now
Circular Conn, Plug, 20-29, Cable; Military Specification Itt Cannon - 13AC0117 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 20-29, Cable; Military Specification Itt Cannon
13AC0117
Circular Conn, Plug, 20-29, Cable; Military Specification Itt Cannon 13AC0117
CIRCULAR CONN, PLUG, 20-29, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:17Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Rotation:W RoHS Compliant: No

CIRCULAR CONN, PLUG, 20-29, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:17Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Rotation:W RoHS Compliant: No

Supplier's Site Datasheet
Circular Connector, Plug, 20-29, Cable; Military Specification Itt Cannon - 02K7497 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 20-29, Cable; Military Specification Itt Cannon
02K7497
Circular Connector, Plug, 20-29, Cable; Military Specification Itt Cannon 02K7497
CIRCULAR CONNECTOR, PLUG, 20-29, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:17Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 20-29, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:17Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3106E20-29SW ITT Cannon MS3106E20-29SW 13AC0117
Product Name Circular Conn, Plug, 20-29, Cable; Military Specification Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 1124-1179-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 6.5 amps
View Details
Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details