ITT Cannon Circular Connector Assemblies MS3106E20-29P

Description
17 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet
Description
17 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1200-1118-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1200-1118-ND
Circular Connector Assemblies 1200-1118-ND
17 Position Circular Connector Plug, Male Pins Solder Cup

17 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
 - ITT Cannon MS3106E20-29P - PEI-Genesis
Philadelphia, PA, United States
ER 17C 17#16 PIN PLUG

ER 17C 17#16 PIN PLUG

Buy Now
Swedesboro, NJ, United States
ER 17C 17#16 SKT PLUG

ER 17C 17#16 SKT PLUG

Buy Now
Circular Connector, Plug, 20-29, Cable; Military Specification Itt Cannon - 98F9444 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 20-29, Cable; Military Specification Itt Cannon
98F9444
Circular Connector, Plug, 20-29, Cable; Military Specification Itt Cannon 98F9444
CIRCULAR CONNECTOR, PLUG, 20-29, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:17Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 20-29, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:17Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site
Connector Circular Straight Plug 17Ct Pin Itt Cannon - 50AJ5381 - Newark, An Avnet Company
Chicago, IL, United States
Connector Circular Straight Plug 17Ct Pin Itt Cannon
50AJ5381
Connector Circular Straight Plug 17Ct Pin Itt Cannon 50AJ5381
CONNECTOR CIRCULAR STRAIGHT PLUG 17CT PIN

CONNECTOR CIRCULAR STRAIGHT PLUG 17CT PIN

Supplier's Site

Technical Specifications

  DigiKey PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1200-1118-ND ITT Cannon MS3106E20-29P MS3106E20-29P 98F9444 50AJ5381
Product Name Circular Connector Assemblies Circular Connector, Plug, 20-29, Cable; Military Specification Itt Cannon Connector Circular Straight Plug 17Ct Pin Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 500 to 700 volts
Current Rating 22.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Industrial Circular Connectors - 3079829 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details