ITT Cannon Circular Connector Plug, Size 20, 3 Position, Cable; Military Specification Itt Cannon MS3106E20-19S

Description
ER 3C 3#8 SKT PLUG
Request a Quote Datasheet
Description
ER 3C 3#8 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3106E20-19S - PEI-Genesis
Philadelphia, PA, United States
ER 3C 3#8 SKT PLUG

ER 3C 3#8 SKT PLUG

Buy Now
Circular Connector Plug, Size 20, 3 Position, Cable; Military Specification Itt Cannon - 18C0199 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 20, 3 Position, Cable; Military Specification Itt Cannon
18C0199
Circular Connector Plug, Size 20, 3 Position, Cable; Military Specification Itt Cannon 18C0199
CIRCULAR CONNECTOR PLUG, SIZE 20, 3 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 20, 3 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3106E20-19S 18C0199
Product Name Circular Connector Plug, Size 20, 3 Position, Cable; Military Specification Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
XC5(DIN-style Twin-contact Connectors)   - XC5A-2482-1 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug
Geometry Right Angle
View Details
3 suppliers
50 Ohm TNC Connector, TNC 90° Plug - 190509 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details