ITT Cannon Circular Connectors - MS3106E20-18PF187 MS3106E20-18PF187

Description
Manufacturer: ITT Cannon, LLC Win Source Part Number: 760718-MS3106E20-18P F187 Series: Military, MIL-DTL-5015, MS Packaging: Bulk Number of Positions: 9 Operating Temperature Range: -55°C ~ 125°C Features: Strain Relief Connector Type: Plug, Male Pins Termination: Solder Cup Fastening Type: Threaded Contact Finish: Silver Current Rating: 22A, 41A Ingress Protection: Environment Resistant Orientation: N (Normal) Mounting: Free Hanging (In-Line) Shell Size - Insert: 20-18 Shell Material, Finish: Aluminum Alloy, Olive Drab Cadmium Plated Family Name: MS3106 Categories: Connectors, Interconnects Voltage Rating DC: 500VAC, 700VDC Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China, Germany, Italy, Japan, Mexico, United Kingdom, United States of America Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ITT Cannon, LLC Win Source Part Number: 760718-MS3106E20-18P F187 Series: Military, MIL-DTL-5015, MS Packaging: Bulk Number of Positions: 9 Operating Temperature Range: -55°C ~ 125°C Features: Strain Relief Connector Type: Plug, Male Pins Termination: Solder Cup Fastening Type: Threaded Contact Finish: Silver Current Rating: 22A, 41A Ingress Protection: Environment Resistant Orientation: N (Normal) Mounting: Free Hanging (In-Line) Shell Size - Insert: 20-18 Shell Material, Finish: Aluminum Alloy, Olive Drab Cadmium Plated Family Name: MS3106 Categories: Connectors, Interconnects Voltage Rating DC: 500VAC, 700VDC Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China, Germany, Italy, Japan, Mexico, United Kingdom, United States of America Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - MS3106E20-18PF187 - 760718-MS3106E20-18PF187 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - MS3106E20-18PF187
760718-MS3106E20-18PF187
Circular Connectors - MS3106E20-18PF187 760718-MS3106E20-18PF187
Manufacturer: ITT Cannon, LLC Win Source Part Number: 760718-MS3106E20-18P F187 Series: Military, MIL-DTL-5015, MS Packaging: Bulk Number of Positions: 9 Operating Temperature Range: -55°C ~ 125°C Features: Strain Relief Connector Type: Plug, Male Pins Termination: Solder Cup Fastening Type: Threaded Contact Finish: Silver Current Rating: 22A, 41A Ingress Protection: Environment Resistant Orientation: N (Normal) Mounting: Free Hanging (In-Line) Shell Size - Insert: 20-18 Shell Material, Finish: Aluminum Alloy, Olive Drab Cadmium Plated Family Name: MS3106 Categories: Connectors, Interconnects Voltage Rating DC: 500VAC, 700VDC Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China, Germany, Italy, Japan, Mexico, United Kingdom, United States of America Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: ITT Cannon, LLC
Win Source Part Number: 760718-MS3106E20-18PF187
Series: Military, MIL-DTL-5015, MS
Packaging: Bulk
Number of Positions: 9
Operating Temperature Range: -55°C ~ 125°C
Features: Strain Relief
Connector Type: Plug, Male Pins
Termination: Solder Cup
Fastening Type: Threaded
Contact Finish: Silver
Current Rating: 22A, 41A
Ingress Protection: Environment Resistant
Orientation: N (Normal)
Mounting: Free Hanging (In-Line)
Shell Size - Insert: 20-18
Shell Material, Finish: Aluminum Alloy, Olive Drab Cadmium Plated
Family Name: MS3106
Categories: Connectors, Interconnects
Voltage Rating DC: 500VAC, 700VDC
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: China, Germany, Italy, Japan, Mexico, United Kingdom, United States of America
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Circular Connector, Plug, 20-18, Cable; Military Specification Itt Cannon - 15M9775 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 20-18, Cable; Military Specification Itt Cannon
15M9775
Circular Connector, Plug, 20-18, Cable; Military Specification Itt Cannon 15M9775
CIRCULAR CONNECTOR, PLUG, 20-18, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:9Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 20-18, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:9Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:NRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 760718-MS3106E20-18PF187 15M9775
Product Name Circular Connectors - MS3106E20-18PF187 Circular Connector, Plug, 20-18, Cable; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Termination Solder Cup
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Binding Post to Banana Plug, Adapter - 9329 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
9-Pin Hermetic D-sub Connector - 55551 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
View Details
TNC (M) St. Clamp Connector for HLF400 Cable - ET-TMS-CT-7 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details