ITT Cannon Circular Connector, Plug, 20-15, Cable; Military Specification Itt Cannon MS3106E20-15SW

Description
ER 7C 7#12 SKT PLUG
Request a Quote Datasheet
Description
ER 7C 7#12 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3106E20-15SW - PEI-Genesis
Philadelphia, PA, United States
ER 7C 7#12 SKT PLUG

ER 7C 7#12 SKT PLUG

Buy Now
Swedesboro, NJ, United States
ER 7C 7#12 SKT PLUG

ER 7C 7#12 SKT PLUG

Buy Now
Circular Connector, Plug, 20-15, Cable; Military Specification Itt Cannon - 01C6201 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 20-15, Cable; Military Specification Itt Cannon
01C6201
Circular Connector, Plug, 20-15, Cable; Military Specification Itt Cannon 01C6201
CIRCULAR CONNECTOR, PLUG, 20-15, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 20-15, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3106E20-15SW MS3106E20-15SW 01C6201
Product Name Circular Connector, Plug, 20-15, Cable; Military Specification Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 15 Amp 125 Volt L5-15R Yellow with Green Neon Light - L0515C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Ribbon Cable Connectors - 1658622-5 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line)
View Details
8 suppliers