ITT Cannon Circular Connector, Plug, 18-4, Cable; Military Specification Itt Cannon MS3106E18-4PX

Description
ER 4C 4#16 PIN PLUG
Request a Quote Datasheet
Description
ER 4C 4#16 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3106E18-4PX - PEI-Genesis
Philadelphia, PA, United States
ER 4C 4#16 PIN PLUG

ER 4C 4#16 PIN PLUG

Buy Now
Swedesboro, NJ, United States
ER 4C 4#16 PIN PLUG

ER 4C 4#16 PIN PLUG

Buy Now
Circular Connector, Plug, 18-4, Cable; Military Specification Itt Cannon - 51K4584 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 18-4, Cable; Military Specification Itt Cannon
51K4584
Circular Connector, Plug, 18-4, Cable; Military Specification Itt Cannon 51K4584
CIRCULAR CONNECTOR, PLUG, 18-4, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:X RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 18-4, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:X RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3106E18-4PX MS3106E18-4PX 51K4584
Product Name Circular Connector, Plug, 18-4, Cable; Military Specification Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 9 POSITIONS - 80203-508D9AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
104-Pin Hermetic D-sub Connector - 54675 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm QMA Connector, QMA 90° Plug - 110581 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Geometry Right Angle
Termination Crimp
View Details