ITT Cannon Circular Connector Assemblies MS3106E18-1P

Description
MIL-DTL 5015 SERIES I
Request a Quote Datasheet
Description
MIL-DTL 5015 SERIES I
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1003-MS3106E18-1P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1003-MS3106E18-1P-ND
Circular Connector Assemblies 1003-MS3106E18-1P-ND
MIL-DTL 5015 SERIES I

MIL-DTL 5015 SERIES I

Buy Now Datasheet
 - ITT Cannon MS3106E18-1P - PEI-Genesis
Philadelphia, PA, United States
ER 10C 10#16 PIN PLUG

ER 10C 10#16 PIN PLUG

Buy Now
Connectors Circlr,Industrial,Metal,Assembld/Kitted - MS3106E18-1P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
MS3106E18-1P
Connectors Circlr,Industrial,Metal,Assembld/Kitted MS3106E18-1P
5015 SI STR PLUG 10#16 PIN

5015 SI STR PLUG 10#16 PIN

Buy Now
Circular Connector, Plug, 18-1, Cable; Military Specification Itt Cannon - 13AC0105 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 18-1, Cable; Military Specification Itt Cannon
13AC0105
Circular Connector, Plug, 18-1, Cable; Military Specification Itt Cannon 13AC0105
CIRCULAR CONNECTOR, PLUG, 18-1, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 18-1, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:NRoHS Compliant: No

Supplier's Site
Circular Connector, Plug, 18-1, Cable; Military Specification Itt Cannon - 95B4031 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 18-1, Cable; Military Specification Itt Cannon
95B4031
Circular Connector, Plug, 18-1, Cable; Military Specification Itt Cannon 95B4031
CIRCULAR CONNECTOR, PLUG, 18-1, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 18-1, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:NRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey PEI-Genesis Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1003-MS3106E18-1P-ND ITT Cannon MS3106E18-1P MS3106E18-1P 13AC0105
Product Name Circular Connector Assemblies Connectors Circlr,Industrial,Metal,Assembld/Kitted Circular Connector, Plug, 18-1, Cable; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5622 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - 8 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details