ITT Cannon Circular Connector, Plug, 18-12, Cable; Military Specification Itt Cannon MS3106E18-12S

Description
ER 6C 6#16 PIN PLUG
Request a Quote
Description
ER 6C 6#16 PIN PLUG
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 18-12, Cable, part number MS3106E18-12S, is designed to meet military specifications under the MIL-DTL 5015 Series. It features a straight plug shell style with a threaded coupling mechanism. The connector has a shell size of 18 and accommodates a contact arrangement of 18-12, with a total of 6 contacts of size 16, utilizing solder cup contact type. Constructed from aluminum alloy with olive drab chromate coating over cadmium plating, this connector is rated for a maximum contact current of 22 A at +20 °C and has a contact resistance of 6 mΩ. It is designed to operate within a temperature range of -55°C to +125°C and is rated for IP65 protection against dust and water ingress. The connector can withstand a test voltage of 1600 Vrms and has a minimum of 500 mating cycles. Additional features include a salt spray resistance of 500 hours and a contact retention force of 35 N. The insulator material is neoprene, ensuring durability in various environmental conditions. This connector is suitable for applications requiring robust and reliable connections in military and industrial settings.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 18-12, Cable, part number MS3106E18-12S, is designed to meet military specifications under the MIL-DTL 5015 Series. It features a straight plug shell style with a threaded coupling mechanism. The connector has a shell size of 18 and accommodates a contact arrangement of 18-12, with a total of 6 contacts of size 16, utilizing solder cup contact type. Constructed from aluminum alloy with olive drab chromate coating over cadmium plating, this connector is rated for a maximum contact current of 22 A at +20 °C and has a contact resistance of 6 mΩ. It is designed to operate within a temperature range of -55°C to +125°C and is rated for IP65 protection against dust and water ingress. The connector can withstand a test voltage of 1600 Vrms and has a minimum of 500 mating cycles. Additional features include a salt spray resistance of 500 hours and a contact retention force of 35 N. The insulator material is neoprene, ensuring durability in various environmental conditions. This connector is suitable for applications requiring robust and reliable connections in military and industrial settings.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
ER 6C 6#16 PIN PLUG

ER 6C 6#16 PIN PLUG

Buy Now
 - ITT Cannon MS3106E18-12S - PEI-Genesis
Philadelphia, PA, United States
ER 6C 6#16 PIN PLUG

ER 6C 6#16 PIN PLUG

Buy Now
Circular Connector, Plug, 18-12, Cable; Military Specification Itt Cannon - 67H0755 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 18-12, Cable; Military Specification Itt Cannon
67H0755
Circular Connector, Plug, 18-12, Cable; Military Specification Itt Cannon 67H0755
CIRCULAR CONNECTOR, PLUG, 18-12, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 18-12, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet
Connector Circular Straight Plug 06Ct Socket Itt Cannon - 50AJ5359 - Newark, An Avnet Company
Chicago, IL, United States
Connector Circular Straight Plug 06Ct Socket Itt Cannon
50AJ5359
Connector Circular Straight Plug 06Ct Socket Itt Cannon 50AJ5359
CONNECTOR CIRCULAR STRAIGHT PLUG 06CT SOCKET

CONNECTOR CIRCULAR STRAIGHT PLUG 06CT SOCKET

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3106E18-12S ITT Cannon MS3106E18-12S 67H0755 50AJ5359
Product Name Circular Connector, Plug, 18-12, Cable; Military Specification Itt Cannon Connector Circular Straight Plug 06Ct Socket Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

SATA 13P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Insulated & Metal Phone Plug - 883 - BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Male / Plug
Termination Solder Cup
View Details
Custom Off The Shelf Micro Circular Connectors - Type Latching - A22022-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details