ITT Cannon Circular Connector, Plug, 18-11, Cable; Military Specification Itt Cannon MS3106E18-11PF187

Description
ER 5C 5#12 PIN PLUG
Request a Quote Datasheet
Description
ER 5C 5#12 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3106E18-11PF187 - PEI-Genesis
Philadelphia, PA, United States
ER 5C 5#12 PIN PLUG

ER 5C 5#12 PIN PLUG

Buy Now
Circular Connector, Plug, 18-11, Cable; Military Specification Itt Cannon - 02K7438 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 18-11, Cable; Military Specification Itt Cannon
02K7438
Circular Connector, Plug, 18-11, Cable; Military Specification Itt Cannon 02K7438
CIRCULAR CONNECTOR, PLUG, 18-11, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 18-11, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:NRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3106E18-11PF187 02K7438
Product Name Circular Connector, Plug, 18-11, Cable; Military Specification Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Connector Type Military Connector
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-1702-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details