ITT Cannon Circular Connector Plug Size 16S, 5 Position, Cable; Military Specification Itt Cannon MS3106E16S-8P

Description
ER 5C 5#16S SKT RECP WALL
Request a Quote
Description
ER 5C 5#16S SKT RECP WALL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
ER 5C 5#16S SKT RECP WALL

ER 5C 5#16S SKT RECP WALL

Buy Now
 - ITT Cannon MS3106E16S-8P - PEI-Genesis
Philadelphia, PA, United States
ER 5C 5#16S SKT RECP WALL

ER 5C 5#16S SKT RECP WALL

Buy Now
Circular Connector Plug Size 16S, 5 Position, Cable; Military Specification Itt Cannon - 67H0752 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 16S, 5 Position, Cable; Military Specification Itt Cannon
67H0752
Circular Connector Plug Size 16S, 5 Position, Cable; Military Specification Itt Cannon 67H0752
CIRCULAR CONNECTOR PLUG SIZE 16S, 5 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 16S, 5 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site
Connector Circular Straight Plug 05Ct Pin Itt Cannon - 50AJ5353 - Newark, An Avnet Company
Chicago, IL, United States
Connector Circular Straight Plug 05Ct Pin Itt Cannon
50AJ5353
Connector Circular Straight Plug 05Ct Pin Itt Cannon 50AJ5353
CONNECTOR CIRCULAR STRAIGHT PLUG 05CT PIN

CONNECTOR CIRCULAR STRAIGHT PLUG 05CT PIN

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3106E16S-8P ITT Cannon MS3106E16S-8P 67H0752 50AJ5353
Product Name Circular Connector Plug Size 16S, 5 Position, Cable; Military Specification Itt Cannon Connector Circular Straight Plug 05Ct Pin Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MS Circular Connector, 2 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4213-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
P60/P50 Backplane Power Connectors (Right Angle Plug) - 80321-1A04S25D04B71DNG1A-A001 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details